Panasonic Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic EVQ-Q1E06K

Description
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQQ1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQQ1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic - 52W2518 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic
52W2518
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic 52W2518
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQQ1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQQ1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic - 53W5026 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic
53W5026
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic 53W5026
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQQ1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQQ1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q1E06K
Tactile Switches EVQ-Q1E06K
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet
Switches - Tactile Switches - EVQ-Q1E06K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q1E06K
Switches - Tactile Switches EVQ-Q1E06K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 52W2518 EVQ-Q1E06K EVQ-Q1E06K
Product Name Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic Tactile Switches Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead
Features RoHS RoHS
Min. Actuating Force 1.1 lbs (0.4999 kg) 1.1 lbs (0.5098 kg) 1.1 lbs (0.4999 kg)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Max. Actuating Force 1.1 lbs (0.5098 kg) 1.1 lbs (0.4999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825955-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Push button for PCB mounting - PMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Features Is UL listed; RoHS
View Details