C&K Components Tactile Switches - KSC351GLFS KSC351GLFS

Description
Manufacturer: C&K Win Source Part Number: 778044-KSC351GLFS Series: KSC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 500gf Mechanical Life: 100,000 Cycles Family Name: KSC Categories: Switches Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 778044-KSC351GLFS Series: KSC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 500gf Mechanical Life: 100,000 Cycles Family Name: KSC Categories: Switches Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC351GLFS
778044-KSC351GLFS
Tactile Switches - KSC351GLFS 778044-KSC351GLFS
Manufacturer: C&K Win Source Part Number: 778044-KSC351GLFS Series: KSC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 500gf Mechanical Life: 100,000 Cycles Family Name: KSC Categories: Switches Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 778044-KSC351GLFS
Series: KSC
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Ingress Protection: IP67 - Dust Tight, Waterproof
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 500gf
Mechanical Life: 100,000 Cycles
Family Name: KSC
Categories: Switches
Actuator Height off PCB, Vertical: 3.50mm
Alternative Parts (Cross-Reference): 222C-MVAAR; 222C-MVAA; 222C-MVAB; 222C-MVABR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - Tactile Switches - KSC351GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC351GLFS
Switches - Tactile Switches KSC351GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC351GLFS
Tactile Switches KSC351GLFS
Tactile Switches Silvr 550Gf Gullwing

Tactile Switches Silvr 550Gf Gullwing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 778044-KSC351GLFS KSC351GLFS KSC351GLFS
Product Name Tactile Switches - KSC351GLFS Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 1.1 lbs (0.4999 kg) 1.1 lbs (0.4999 kg) 1.2 lbs (0.5607 kg)
Max. Actuating Force 1.1 lbs (0.4999 kg) 1.1 lbs (0.4999 kg) 1.2 lbs (0.5607 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details