Panasonic Tactile Switches - EVQ-PSH02K EVQ-PSH02K

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 753163-EVQ-PSH02K Packaging: Reel Termination Style: J Lead Mounting Style: SMT, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Actuator Orientation: Side Actuated Outline: 4.60mm x 6.10mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 753163-EVQ-PSH02K Packaging: Reel Termination Style: J Lead Mounting Style: SMT, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Actuator Orientation: Side Actuated Outline: 4.60mm x 6.10mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PSH02K
753163-EVQ-PSH02K
Tactile Switches - EVQ-PSH02K 753163-EVQ-PSH02K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 753163-EVQ-PSH02K Packaging: Reel Termination Style: J Lead Mounting Style: SMT, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Actuator Orientation: Side Actuated Outline: 4.60mm x 6.10mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 753163-EVQ-PSH02K
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMT, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Actuator Orientation: Side Actuated
Outline: 4.60mm x 6.10mm
Illumination: Non-Illuminated
Operating Force: 220gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 12VDC

Buy Now
Switches - Tactile Switches - EVQ-PSH02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PSH02K
Switches - Tactile Switches EVQ-PSH02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 753163-EVQ-PSH02K EVQ-PSH02K
Product Name Tactile Switches - EVQ-PSH02K Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Max. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details