C&K Components Tactile Switches - KSC343JLFG KSC343JLFG

Description
Manufacturer: C&K Components Win Source Part Number: 922525-KSC343JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC343J LFG, 401-1772-6, *KSC343JLFG, Y31B43113FP LFG, 401-1772-1, 401-1772-2, 2266-KSC343JLFG
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 922525-KSC343JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC343J LFG, 401-1772-6, *KSC343JLFG, Y31B43113FP LFG, 401-1772-1, 401-1772-2, 2266-KSC343JLFG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC343JLFG
922525-KSC343JLFG
Tactile Switches - KSC343JLFG 922525-KSC343JLFG
Manufacturer: C&K Components Win Source Part Number: 922525-KSC343JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC343J LFG, 401-1772-6, *KSC343JLFG, Y31B43113FP LFG, 401-1772-1, 401-1772-2, 2266-KSC343JLFG

Manufacturer: C&K Components
Win Source Part Number: 922525-KSC343JLFG
Series: KSC
Operating Temperature Range: -40°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC3
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KSC343J LFG, 401-1772-6, *KSC343JLFG, Y31B43113FP LFG, 401-1772-1, 401-1772-2, 2266-KSC343JLFG

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC343JLFG
Tactile Switches KSC343JLFG
Tactile Switches Gold 300Gf J-Lead

Tactile Switches Gold 300Gf J-Lead

Buy Now Datasheet
Switches - Tactile Switches - KSC343JLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC343JLFG
Switches - Tactile Switches KSC343JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 922525-KSC343JLFG KSC343JLFG KSC343JLFG
Product Name Tactile Switches - KSC343JLFG Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1825910-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3F Tactile Switch - B3F-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers