Panasonic Switches - Tactile Switches EVQ-PF003M

Description
Win Source Part Number: 1121768-EVQ-PF003M Category: Switches>Tactile Switches Series: EVQPF Termination Style: PC Pin Package: Bulk Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 3.15mm Alternative Parts (Cross-Reference): EVQ-PF003M.; EVQPF003M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: Q3400997,EVQPF003M,P 10877S,P10877S-NDR Base Product Number: EVQ-PF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1121768-EVQ-PF003M Category: Switches>Tactile Switches Series: EVQPF Termination Style: PC Pin Package: Bulk Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 3.15mm Alternative Parts (Cross-Reference): EVQ-PF003M.; EVQPF003M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: Q3400997,EVQPF003M,P 10877S,P10877S-NDR Base Product Number: EVQ-PF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1121768-EVQ-PF003M
Switches - Tactile Switches 1121768-EVQ-PF003M
Win Source Part Number: 1121768-EVQ-PF003M Category: Switches>Tactile Switches Series: EVQPF Termination Style: PC Pin Package: Bulk Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 3.15mm Alternative Parts (Cross-Reference): EVQ-PF003M.; EVQPF003M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: Q3400997,EVQPF003M,P 10877S,P10877S-NDR Base Product Number: EVQ-PF Product Status: Obsolete

Win Source Part Number: 1121768-EVQ-PF003M
Category: Switches>Tactile Switches
Series: EVQPF
Termination Style: PC Pin
Package: Bulk
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Side Actuated
Outline: 7.50mm x 7.10mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 3.15mm
Alternative Parts (Cross-Reference): EVQ-PF003M.; EVQPF003M;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: Q3400997,EVQPF003M,P10877S,P10877S-NDR
Base Product Number: EVQ-PF
Product Status: Obsolete

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic - 83T2753 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
83T2753
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic 83T2753
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQPF Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQPF Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-PF003M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PF003M
Switches - Tactile Switches EVQ-PF003M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1121768-EVQ-PF003M 83T2753 EVQ-PF003M
Product Name Switches - Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337242-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15LPE-BH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details