SWITCH TACTILE SPDT 0.02A 15V
SWITCH, TACTILE, SPDT, 20mA, 15VDC, SMD; Product Range:EVQPR Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPDT Leaded Light Touch Switch
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PRBA09 | 52W2502 | EVQ-PRBA09 |
| Product Name | Switches - Tactile Switches | Switch, Tactile, Spdt, 20Ma, 15Vdc, Smd; Product Range Panasonic | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO x 2 | Single Pole, Double Throw (SPDT) | |
| Min. Actuating Force | 0.0 lbs (3.85E-4 kg) | 0.6 lbs (0.2600 kg) | |
| Max. Actuating Force | 0.0 lbs (3.85E-4 kg) |