Panasonic Tactile Switches - EVQ-PAG04M EVQ-PAG04M

Description
Manufacturer: Panasonic Win Source Part Number: 871300-EVQ-PAG04M Series: EVQPA Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: Q897930, EVQ-PAG04K, EVQPAG04K, EVQPAG04M, P8009S-NDR, P8009S
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871300-EVQ-PAG04M Series: EVQPA Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: Q897930, EVQ-PAG04K, EVQPAG04K, EVQPAG04M, P8009S-NDR, P8009S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PAG04M
871300-EVQ-PAG04M
Tactile Switches - EVQ-PAG04M 871300-EVQ-PAG04M
Manufacturer: Panasonic Win Source Part Number: 871300-EVQ-PAG04M Series: EVQPA Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: Q897930, EVQ-PAG04K, EVQPAG04K, EVQPAG04M, P8009S-NDR, P8009S

Manufacturer: Panasonic
Win Source Part Number: 871300-EVQ-PAG04M
Series: EVQPA
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: Q897930, EVQ-PAG04K, EVQPAG04K, EVQPAG04M, P8009S-NDR, P8009S

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PAG04M
Tactile Switches EVQ-PAG04M
Tactile Switches FLAT ACT 2.6NF 6x6x4.3mm

Tactile Switches FLAT ACT 2.6NF 6x6x4.3mm

Buy Now Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic - 52W2477 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
52W2477
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic 52W2477
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches - EVQ-PAG04M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PAG04M
Switches - Tactile Switches EVQ-PAG04M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871300-EVQ-PAG04M EVQ-PAG04M 52W2477 EVQ-PAG04M
Product Name Tactile Switches - EVQ-PAG04M Tactile Switches Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin Through Hole
Features RoHS RoHS
Min. Actuating Force 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - DB2521P - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers