Panasonic Tactile Switches - EVQ-PT9A15 EVQ-PT9A15

Description
Manufacturer: Panasonic Win Source Part Number: 918782-EVQ-PT9A15 Series: EVQPT Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P122435DKR, P122435TR, P122435CT, EVQPT9A15
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918782-EVQ-PT9A15 Series: EVQPT Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P122435DKR, P122435TR, P122435CT, EVQPT9A15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PT9A15
918782-EVQ-PT9A15
Tactile Switches - EVQ-PT9A15 918782-EVQ-PT9A15
Manufacturer: Panasonic Win Source Part Number: 918782-EVQ-PT9A15 Series: EVQPT Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P122435DKR, P122435TR, P122435CT, EVQPT9A15

Manufacturer: Panasonic
Win Source Part Number: 918782-EVQ-PT9A15
Series: EVQPT
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P122435DKR, P122435TR, P122435CT, EVQPT9A15

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PT9A15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PT9A15
Switches - Tactile Switches EVQ-PT9A15
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PT9A15
Tactile Switches EVQ-PT9A15
Tactile Switches SPST-NO Force 1.6 N w/ Push Plate 1.5mmH

Tactile Switches SPST-NO Force 1.6 N w/ Push Plate 1.5mmH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918782-EVQ-PT9A15 EVQ-PT9A15 EVQ-PT9A15
Product Name Tactile Switches - EVQ-PT9A15 Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switch, 0.05A, 24Vdc, 150Gf; Product Range Omron Electronic Components - 53AJ1901 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details