Tactile Switches Light Touch Switch 4.7x3.5mm SMD midd
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-P2D02Q | 83T2806 | EVQ-P2D02Q |
| Product Name | Tactile Switches | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | J Form Lead | Surface Mount Technology; Surface Mount | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.8 lbs (0.3568 kg) | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3499 kg) |
| Max. Actuating Force | 0.8 lbs (0.3568 kg) | 0.8 lbs (0.3499 kg) |