Panasonic Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic EVQ-P0S02Q

Description
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic - 53W5025 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic
53W5025
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic 53W5025
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 53W3095 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
53W3095
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 53W3095
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - EVQ-P0S02Q - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
EVQ-P0S02Q
Tactile Switches EVQ-P0S02Q
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-P0S02Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P0S02Q
Switches - Tactile Switches EVQ-P0S02Q
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P0S02Q
Tactile Switches EVQ-P0S02Q
Tactile Switches 1.0NF 6.5x6.0x2.5mm

Tactile Switches 1.0NF 6.5x6.0x2.5mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 53W5025 EVQ-P0S02Q EVQ-P0S02Q EVQ-P0S02Q
Product Name Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic Tactile Switches Switches - Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount J Lead Gull Wing Lead
Features RoHS RoHS
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Tactile Switches - 486-3-161-118TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
N program - NDL - Illuminated pushbutton - NDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers