Tactile Switches Switch Light Touch 6mm Square SMD
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-Q2F01W | 52W2521 | EVQ-Q2F01W |
| Product Name | Tactile Switches | Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Leadless | Surface Mount Technology; Surface Mount | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |
| Max. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) |