C&K Components Tactile Switches KSC141G

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1071-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1071-2-ND
Tactile Switches 401-1071-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - KSC141G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
KSC141G
Tactile Switches KSC141G
Tactile Switches SPST-NO G LEAD 300g

Tactile Switches SPST-NO G LEAD 300g

Buy Now Datasheet
Switches - Tactile Switches - KSC141G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC141G
Switches - Tactile Switches KSC141G
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1071-2-ND KSC141G KSC141G
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Without Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDT - Pushbutton - NDTWS/973D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details