Manufacturer: Panasonic
Win Source Part Number: 871304-EVQ-Q2Y03W
Series: EVQQ2
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.50.9031
Other Part Number: P12961SDKR, P12961STR, Q4684373, P12961SCT, EVQQ2Y03W
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N
Tactile Switches 3.5NF 6.5x6.0x3.1mm
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 871304-EVQ-Q2Y03W | 96K9631 | 55W5655 | EVQ-Q2Y03W | EVQ-Q2Y03W | EVQ-Q2Y03W |
| Product Name | Tactile Switches - EVQ-Q2Y03W | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Leadless | J Lead | |||
| Features | RoHS | RoHS | RoHS | |||
| Min. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3568 kg) | 0.8 lbs (0.3568 kg) | 0.8 lbs (0.3499 kg) | ||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |