Manufacturer: Panasonic
Win Source Part Number: 846636-EVQ-P7A01P
Series: EVQP7
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P16763DKR, P16763CT, P16763TR, EVQP7A01P
LIGHT TOUCH SWITCH, 3.5X2.9MM
Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 846636-EVQ-P7A01P | EVQ-P7A01P | EVQ-P7A01P | 590-EVQ-P7A01P | EVQ-P7A01P | EVQ-P7A01P |
| Product Name | Tactile Switches - EVQ-P7A01P | LIGHT TOUCH SWITCH, 3.5X2.9MM | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 12V | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Gull Wing Lead | Gull Wing | Gull Wing | |||
| Features | RoHS | RoHS | ||||
| Min. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | |||
| Max. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) |