Manufacturer: Panasonic
Win Source Part Number: 918783-EVQ-PUB02K
Series: EVQPU
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P10848STR-NDR, EVQPUB02K, P10848SCT, P10848STR, P10848SCT-NDR, P10848SDKR, Q3614602
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO, FULL REEL; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; IP Rating:- RoHS Compliant: Yes
SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Tactile Switches small sized s Light Touch Switch
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 918783-EVQ-PUB02K | EVQ-PUB02K | 01X1644 | EVQ-PUB02K |
| Product Name | Tactile Switches - EVQ-PUB02K | Switches - Tactile Switches | Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No, Full Reel; Product Range Panasonic | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |||
| Min. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2243 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2243 kg) |