Shenzhen Shengyu Electronics Technology Limited Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
SWITCH TACT ASSEMBLY
SWITCH TACT OFF-(ON) 0.05A 12V
SWITCH TACT SPDT .05A 12VDC
SWITCH TACT SPDT-NO .05A 12VDC
SWITCH TACT SPDT-NO .05A 16VDC
SWITCH TACT SPST-NO .025A 16VDC
SWITCH TACT SPST-NO .05A 12VDC
SWITCH TACT SPST-NO .05A 16VDC
SWITCH TACT SPST-NO 0.02A 12V
SWITCH TACT SPST-NO 50MA 12V
SWITCH TACT SPST
SWITCH TACTILE SPST-NC 0.01A 32V
SWITCH TACTILE SPST-NC 0.05A 24V
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 50V
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 30V
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 48V
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 1VA 32V
SWITCH TACTILE SPST-NO 1VA 50V
SWITCH TACTILE SPST-NO 50MA 12V
SWITCH TACTILE SPST-NO 50MA 50V
SWITCH TACTILE, 50MA 12VDC, SPST
SWITCH TACTILE, SPST-NO, 0.02A 1
SWITCH TACTILE
Switches - Tactile Switches
Switches
TACT
TOP-PRESS TACTILE SWITCH

<< Prev Next >>