C&K Components Tactile Switches KSC351JLFS

Description
Tactile Switches 1A 32VDC 3.5mm 5N J bend, IP67
Datasheet
Description
Tactile Switches 1A 32VDC 3.5mm 5N J bend, IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSC351JLFS
Tactile Switches KSC351JLFS
Tactile Switches 1A 32VDC 3.5mm 5N J bend, IP67

Tactile Switches 1A 32VDC 3.5mm 5N J bend, IP67

Buy Now Datasheet
Tactile Switches - KSC351JLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC351JLFS
Tactile Switches KSC351JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Switches - Tactile Switches - KSC351JLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC351JLFS
Switches - Tactile Switches KSC351JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC351JLFS KSC351JLFS KSC351JLFS
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead J Lead
Features RoHS
Min. Actuating Force 1.2 lbs (0.5505 kg) 1.1 lbs (0.4999 kg)
Max. Actuating Force 1.2 lbs (0.5505 kg) 1.1 lbs (0.4999 kg) 1.1 lbs (0.4999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337227-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-928 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers