The product is a sealed tact switch from the KSC Series, specifically designed for surface mount technology (SMT). It features a single pole single throw (SPST) configuration with a momentary action. The switch has a maximum current rating of 50 mA and operates at a maximum voltage of 32 VDC. It requires an actuation force of 1.6 N (approximately 160 grams) and has a contact resistance of less than 100 mΩ. This switch is rated for an operating temperature range of -40°C to 85°C and a storage temperature range of -55°C to 85°C. It is available with J bend or gullwing terminations and is sealed to an IP67 rating, making it suitable for applications in automotive, medical instruments, industrial electronics, and network infrastructure. The switch is packaged in tape and reel format for easy integration into automated assembly processes. Engineers should consider this switch for projects requiring reliable performance in harsh environments, where a tactile feedback and compact design are essential.
Tactile Switches 1A 32VDC 3.5mm 2N J bend, IP67
SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; Product Range:KSC3 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSC321JLFS | 95W3283 | KSC321JLFS | KSC321JLFS |
| Product Name | Tactile Switches | Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components | Switches - Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Terminal Type | J Form Lead | Surface Mount Technology; SMD | J Lead | |
| Features | RoHS | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) |