C&K Components Tactile Switches K5V4WH43G

Description
SWITCH TACTILE SPDT 0.1A 32V
Request a Quote Datasheet
Description
SWITCH TACTILE SPDT 0.1A 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-K5V4WH43GCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-K5V4WH43GCT-ND
Tactile Switches 108-K5V4WH43GCT-ND
SWITCH TACTILE SPDT 0.1A 32V

SWITCH TACTILE SPDT 0.1A 32V

Buy Now Datasheet
Tact C&k Components - 35AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH1430
Tact C&k Components 35AH1430
TACT

TACT

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
K5V4WH43G
Tactile Switches K5V4WH43G
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet
Switches - Tactile Switches - K5V4WH43G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
K5V4WH43G
Switches - Tactile Switches K5V4WH43G
SWITCH TACTILE SPDT 0.1A 32V

SWITCH TACTILE SPDT 0.1A 32V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-K5V4WH43GCT-ND 35AH1430 K5V4WH43G K5V4WH43G
Product Name Tactile Switches Tact C&k Components Tactile Switches Switches - Tactile Switches
Actuator Specifications Translucent Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Switch Dimensions 8.00mm x 10.10mm
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Tactile Switches - 486-4298-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-GN-510 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3F Tactile Switch - B3F-5151 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers