Panasonic Switches - Tactile Switches EVQ-PBC07K

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-PBC07K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PBC07K
Switches - Tactile Switches EVQ-PBC07K
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic - 52W2482 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
52W2482
Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic 52W2482
SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-PBC07K 52W2482
Product Name Switches - Tactile Switches Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1930-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
N program - NDT - Pushbutton - NDTGN/801D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details