The JF15CP2G is a square-housed, momentary tactile switch with a round green actuator, designed for low-voltage logic circuits. It has a 5mm profile and conforms to a 2.54mm terminal grid. A rubber seal enables wave soldering and cleaning. The actuator has 0.8mm travel and requires 2.0N operating force. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, and dielectric strength is 250V AC for one minute. It is rated for 500,000 operations. Operating temperature ranges from -25°C to +85°C. The housing is black glass fiber-reinforced polyamide, the seal is nitrile rubber, and contacts are silver-plated. The JF series is not UL or CSA certified.
JF-Series Ultra-Thin Process Sealed Tactiles
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
ULTRA-THIN PROCESS SEALED TACTILE
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JF Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPST RND/RND BLUE
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15CP2G | JF15CP2G | 360-2819-ND | 2300-JF15CP2G | 10X0187 | JF15CP2G | JF15CP2G |
| Product Name | Ultra-Thin Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) |