Tactile Switches Switch Light Touch 6mm Square SMD
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-Q2W02W | EVQ-Q2W02W | EVQ-Q2W02W |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Leadless | J Lead | |
| Features | RoHS | ||
| Min. Actuating Force | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2600 kg) | |
| Max. Actuating Force | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) |