Panasonic Switches - Tactile Switches EVQ-P2002M

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-P2002M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2002M
Switches - Tactile Switches EVQ-P2002M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2002M
Tactile Switches EVQ-P2002M
Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.02A 15V - 590-EVQ-P2002M - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.02A 15V
590-EVQ-P2002M
SWITCH TACTILE SPST-NO 0.02A 15V 590-EVQ-P2002M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb; Product Range Panasonic - 83T2818 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb; Product Range Panasonic
83T2818
Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb; Product Range Panasonic 83T2818
SWITCHES, TACT, SPST-NO, 20mA, 15VDC, PCB; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCHES, TACT, SPST-NO, 20mA, 15VDC, PCB; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb, Full Reel; Product Range Panasonic - 01X1655 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb, Full Reel; Product Range Panasonic
01X1655
Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb, Full Reel; Product Range Panasonic 01X1655
SWITCHES, TACT, SPST-NO, 20mA, 15VDC, PCB, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Natural; Contact Configuration:SPST-N O; Contact Current Max:20mA; Height:2.1mm RoHS Compliant: Yes

SWITCHES, TACT, SPST-NO, 20mA, 15VDC, PCB, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Natural; Contact Configuration:SPST-NO; Contact Current Max:20mA; Height:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P2002M EVQ-P2002M 590-EVQ-P2002M 83T2818 01X1655
Product Name Switches - Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.02A 15V Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb; Product Range Panasonic Switches, Tact, Spst-No, 20Ma, 15Vdc, Pcb, Full Reel; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21755342 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-5101 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers