SWITCH TACTILE SPST-NO 0.05A 12V
Switch Tactile N.O. SPST Rectangular Button Gull Wing 0.05A 12VDC 1.6N SMD Embossed Tape
Tactile Switches SIDE PUSH 1.6N 4.7x3.2x1.65mm
SWITCH TACTILE SPST-NO 0.05A 12V
| ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PUL02K | 590-EVQ-PUL02K | EVQ-PUL02K | EVQ-PUL02K |
| Product Name | Tactile Switches | Switch Tactile N.O. SPST Rectangular Button Gull Wing 0.05A 12VDC 1.6N SMD Embossed Tape | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Off-Mom | Momentary Contact; Off-Mom | Momentary Contact | |
| Switching Mechanism | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Gull Wing | Gull Wing | Gull Wing Lead | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |