C&K Components Tactile Switches - KMS223GLFG KMS223GLFG

Description
Manufacturer: C&K Components Win Source Part Number: 876388-KMS223GLFG Series: KMS Features: Tactile Switch Package: Reel - TR Family Name: KMS22 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KMS223GLFG-ND, 2266-KMS223GLFG, CKN10953CT, *KMS223G LFG, CKN10953TR, KMS223G LFG-ND, Y28B22310FP, *KMS223GLFG, KMS223G LFG, CKN10953DKR
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876388-KMS223GLFG Series: KMS Features: Tactile Switch Package: Reel - TR Family Name: KMS22 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KMS223GLFG-ND, 2266-KMS223GLFG, CKN10953CT, *KMS223G LFG, CKN10953TR, KMS223G LFG-ND, Y28B22310FP, *KMS223GLFG, KMS223G LFG, CKN10953DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KMS223GLFG
876388-KMS223GLFG
Tactile Switches - KMS223GLFG 876388-KMS223GLFG
Manufacturer: C&K Components Win Source Part Number: 876388-KMS223GLFG Series: KMS Features: Tactile Switch Package: Reel - TR Family Name: KMS22 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KMS223GLFG-ND, 2266-KMS223GLFG, CKN10953CT, *KMS223G LFG, CKN10953TR, KMS223G LFG-ND, Y28B22310FP, *KMS223GLFG, KMS223G LFG, CKN10953DKR

Manufacturer: C&K Components
Win Source Part Number: 876388-KMS223GLFG
Series: KMS
Features: Tactile Switch
Package: Reel - TR
Family Name: KMS22
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KMS223GLFG-ND, 2266-KMS223GLFG, CKN10953CT, *KMS223G LFG, CKN10953TR, KMS223G LFG-ND, Y28B22310FP, *KMS223GLFG, KMS223G LFG, CKN10953DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KMS223GLFG
Tactile Switches KMS223GLFG
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet
Switches - Tactile Switches - KMS223GLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KMS223GLFG
Switches - Tactile Switches KMS223GLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876388-KMS223GLFG KMS223GLFG KMS223GLFG
Product Name Tactile Switches - KMS223GLFG Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Non- Illuminated Mushroom with Key Push Buttons - AMKB4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
2 suppliers
N program - NDT - Pushbutton - NDTWS/973D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Light Touch Miniature Pushbutton - EB2065P - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function On-On
View Details
7 suppliers