Panasonic Tactile Switches - EVQ-PQMB55 EVQ-PQMB55

Description
Manufacturer: Panasonic Win Source Part Number: 918780-EVQ-PQMB55 Series: EVQPQ Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8091SDKR, P8091SCT-NDR, EVQPQMB55, EVQ-PQJB55, P8091SCT, P8091STR-NDR, P8091STR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918780-EVQ-PQMB55 Series: EVQPQ Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8091SDKR, P8091SCT-NDR, EVQPQMB55, EVQ-PQJB55, P8091SCT, P8091STR-NDR, P8091STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PQMB55
918780-EVQ-PQMB55
Tactile Switches - EVQ-PQMB55 918780-EVQ-PQMB55
Manufacturer: Panasonic Win Source Part Number: 918780-EVQ-PQMB55 Series: EVQPQ Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8091SDKR, P8091SCT-NDR, EVQPQMB55, EVQ-PQJB55, P8091SCT, P8091STR-NDR, P8091STR

Manufacturer: Panasonic
Win Source Part Number: 918780-EVQ-PQMB55
Series: EVQPQ
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P8091SDKR, P8091SCT-NDR, EVQPQMB55, EVQ-PQJB55, P8091SCT, P8091STR-NDR, P8091STR

Buy Now Datasheet
Switch, Tact, 4.5Mm, 2.4N, Smd; Product Range Panasonic - 83T2784 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 4.5Mm, 2.4N, Smd; Product Range Panasonic
83T2784
Switch, Tact, 4.5Mm, 2.4N, Smd; Product Range Panasonic 83T2784
SWITCH, TACT, 4.5MM, 2.4N, SMD; Product Range:EVQPQ Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACT, 4.5MM, 2.4N, SMD; Product Range:EVQPQ Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-PQMB55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PQMB55
Switches - Tactile Switches EVQ-PQMB55
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918780-EVQ-PQMB55 83T2784 EVQ-PQMB55
Product Name Tactile Switches - EVQ-PQMB55 Switch, Tact, 4.5Mm, 2.4N, Smd; Product Range Panasonic Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331331-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 486-7026-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers