C&K Components Tactile Switches - KSC241J KSC241J

Description
Manufacturer: C&K Components Win Source Part Number: 876431-KSC241J Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1078-2, 401-1078-1, *KSC241J, Y31B41132FP, KSC241JB
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876431-KSC241J Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1078-2, 401-1078-1, *KSC241J, Y31B41132FP, KSC241JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC241J
876431-KSC241J
Tactile Switches - KSC241J 876431-KSC241J
Manufacturer: C&K Components Win Source Part Number: 876431-KSC241J Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1078-2, 401-1078-1, *KSC241J, Y31B41132FP, KSC241JB

Manufacturer: C&K Components
Win Source Part Number: 876431-KSC241J
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1078-2, 401-1078-1, *KSC241J, Y31B41132FP, KSC241JB

Buy Now Datasheet
Tactile Switches - 401-1078-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1078-2-ND
Tactile Switches 401-1078-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - KSC241J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC241J
Switches - Tactile Switches KSC241J
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876431-KSC241J 401-1078-2-ND KSC241J
Product Name Tactile Switches - KSC241J Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2778-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2506474-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details