Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-3355-ND | FSM2JSMAA | FSM2JSMAA | 14H0921 | 17AH9027 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity | Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm |