Win Source Part Number: 1034446-FSM1LPTR
Category: Switches>Tactile Switches
Series: FSM1LP
Termination Style: Gull Wing
Package: Tape & Reel
Actuator Material: Polyphthalamide (PPA)
Standard Package: 1,500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 3.10mm
Alternative Parts (Cross-Reference): KS-01Q-01; KS-01Q-02; KS-00Q-01; KS-04Q-01; KS-03Q-01; KS-00Q-031-1437565-9
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: FSM1LPTR-ND,450-1756
Base Product Number: FSM1
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SPST OFF-(ON) 160gF
SWITCH TACTILE SPST-NO 0.05A 24V
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMLP Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1034446-FSM1LPTR | 450-1756-1-ND | 450-1756-2-ND | FSM1LPTR | FSM1LPTR | FSM1LPTR | 14H0905 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |