Panasonic Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic EVQ-PUA02K

Description
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic - 52W2506 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic
52W2506
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic 52W2506
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PUA02K
Tactile Switches EVQ-PUA02K
Tactile Switches SIDE PUSH 2.2NF 4.7x3.2x1.65mm

Tactile Switches SIDE PUSH 2.2NF 4.7x3.2x1.65mm

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PUA02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PUA02K
Switches - Tactile Switches EVQ-PUA02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 52W2506 EVQ-PUA02K EVQ-PUA02K
Product Name Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic Tactile Switches Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571218-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
5 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-BL-305 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers