The JF15CP2F is a single-pole, single-throw, momentary tactile switch in the JF series, featuring a square housing with a round red actuator and straight PC terminals. It has an ultra-thin profile of 5mm from PCB to actuator top, with a total travel of 0.8mm and a nominal operating force of 3.0N. The switch employs a dome contact for crisp tactile and audible feedback, and its sealed design permits automated soldering and cleaning. Terminals conform to a 2.54mm (.100") standard PCB grid. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 250V AC for one minute. It supports 500,000 operations electrically and mechanically, operates from -25°C to +85°C, and uses a nitrile rubber seal. No UL or CSA certifications are listed.
JF-Series Ultra-Thin Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
Win Source Part Number: 1162526-JF15CP2F
Category: Switches>Tactile Switches
Series: JF
Termination Style: PC Pin
Features: Process Sealed
Package: Tray
Actuator Material: Polyamide (PA), Nylon
Standard Package: 1
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round Button
Switch Travel: 0.40mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 17.70mm Dia
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 500,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Actuator Height off PCB, Vertical: 5.08mm
Alternative Parts (Cross-Reference): JF15CP-2F;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: NKK Switches
Other Names: -JF15CP2F,360-2818,J
Base Product Number: JF15CP
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JF Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPST RND/RND GREEN
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15CP2F | 360-2818-ND | JF15CP2F | 2300-JF15CP2F | 1162526-JF15CP2F | JF15CP2F | 10X0186 | JF15CP2F |
| Product Name | Ultra-Thin Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | ||||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |