Tactile Switches 1.0NF 6.0x3.5x4.3mm
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PE104K | EVQ-PE104K | 01X1635 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing Lead | Surface Mount Technology; Surface Mount | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |
| Max. Actuating Force | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) |