Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE R/A BLUE LED; Product Range:ITS Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Rt. Angle thru-hole Blue LED, no cap
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10450-ND | 79X5630 | ITS40FR2ST | ITS40FR2ST | ITS40FR2ST |
| Product Name | Tactile Switches | Switch Tactile R/a Blue Led; Product Range C&k Components | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | ||
| Switch Dimensions | 8.30mm x 9.70mm |