C&K Components Switches - Tactile Switches KSC151GLFS

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - KSC151GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC151GLFS
Switches - Tactile Switches KSC151GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC151GLFS
Tactile Switches KSC151GLFS
Tactile Switches Switch Tact Silvr 550Gf Gullwing

Tactile Switches Switch Tact Silvr 550Gf Gullwing

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC151GLFS KSC151GLFS
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 1.2 lbs (0.5499 kg) 1.2 lbs (0.5607 kg)
Max. Actuating Force 1.2 lbs (0.5499 kg) 1.2 lbs (0.5607 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers