Panasonic Tactile Switches EVP-AF7B65

Description
Tactile Switches SPST-NO Force 2.4 N OFF-(ON) .65mm H
Datasheet
Description
Tactile Switches SPST-NO Force 2.4 N OFF-(ON) .65mm H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVP-AF7B65
Tactile Switches EVP-AF7B65
Tactile Switches SPST-NO Force 2.4 N OFF-(ON) .65mm H

Tactile Switches SPST-NO Force 2.4 N OFF-(ON) .65mm H

Buy Now Datasheet
Switches - Tactile Switches - EVP-AF7B65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVP-AF7B65
Switches - Tactile Switches EVP-AF7B65
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-AF7B65 EVP-AF7B65
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2450 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2450 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers