C&K Components Switches - Tactile Switches KMS223GPLFG

Description
Win Source Part Number: 1144086-KMS223GPLFG Category: Switches>Tactile Switches Series: KMS Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel (TR),Cut Tape (CT) Ingress Protection: IP40 Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.01A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): KMS223GP LFG; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KMS223GP LFG,Y28B22312FP,--Y2 8B22312FP-ND,-Y28B22 312FP,401-1616-2,KMS 223GP,*KMS223GP,401- 1616-1,2266-KMS223GP LFG,*KMS223GPLFG,-KM S223GPLFG Base Product Number: KMS22
Request a Quote Datasheet
Description
Win Source Part Number: 1144086-KMS223GPLFG Category: Switches>Tactile Switches Series: KMS Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel (TR),Cut Tape (CT) Ingress Protection: IP40 Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.01A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): KMS223GP LFG; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KMS223GP LFG,Y28B22312FP,--Y2 8B22312FP-ND,-Y28B22 312FP,401-1616-2,KMS 223GP,*KMS223GP,401- 1616-1,2266-KMS223GP LFG,*KMS223GPLFG,-KM S223GPLFG Base Product Number: KMS22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1144086-KMS223GPLFG
Switches - Tactile Switches 1144086-KMS223GPLFG
Win Source Part Number: 1144086-KMS223GPLFG Category: Switches>Tactile Switches Series: KMS Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel (TR),Cut Tape (CT) Ingress Protection: IP40 Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.01A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): KMS223GP LFG; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KMS223GP LFG,Y28B22312FP,--Y2 8B22312FP-ND,-Y28B22 312FP,401-1616-2,KMS 223GP,*KMS223GP,401- 1616-1,2266-KMS223GP LFG,*KMS223GPLFG,-KM S223GPLFG Base Product Number: KMS22

Win Source Part Number: 1144086-KMS223GPLFG
Category: Switches>Tactile Switches
Series: KMS
Termination Style: Gull Wing
Features: Board Guide
Package: Tape & Reel (TR),Cut Tape (CT)
Ingress Protection: IP40
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.01A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): KMS223GP LFG;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: KMS223GP LFG,Y28B22312FP,--Y28B22312FP-ND,-Y28B22312FP,401-1616-2,KMS223GP,*KMS223GP,401-1616-1,2266-KMS223GPLFG,*KMS223GPLFG,-KMS223GPLFG
Base Product Number: KMS22

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KMS223GPLFG
Tactile Switches KMS223GPLFG
Tactile Switches Switch Tact Mini 200 Gf Gld Gwing

Tactile Switches Switch Tact Mini 200 Gf Gld Gwing

Buy Now Datasheet
Tact C&k Components - 08AK6254 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
08AK6254
Tact C&k Components 08AK6254
TACT

TACT

Supplier's Site
Switches - Tactile Switches KMS223GPLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1144086-KMS223GPLFG KMS223GPLFG 08AK6254 KMS223GPLFG
Product Name Switches - Tactile Switches Tactile Switches Tact C&k Components Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Terminal Type Gull Wing Lead
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3468-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 3-1437565-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3S Sealed Tactile Switch (SMT) - B3S-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details