Manufacturer: Panasonic
Win Source Part Number: 871299-EVQ-P7J01P
Series: EVQP7
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: EVQP7J01P, P16767CT, P16767DKR, P16767TR
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 871299-EVQ-P7J01P | 01X1666 | EVQ-P7J01P | EVQ-P7J01P | EVQ-P7J01P |
| Product Name | Tactile Switches - EVQ-P7J01P | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Solder Pin | Gull Wing | ||
| Features | RoHS | RoHS | |||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Off-Mom |