Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.1A 32V
SWITCH TACTILE SPST-NO 0.1A 32V
Tactile Switches SW TCT LGHTD 32VDC 100MA GRN SMT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN9416TR-ND | K5ATGN43GP | K5ATGN43GP | K5ATGN43GP |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Round Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Switch Dimensions | 8.40mm x 8.00mm |