Manufacturer: Panasonic
Win Source Part Number: 918773-EVQ-P2602W
Series: EVQP2
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P12301SCT, P12301STR, EVQP2602W, P12301SCT-NDR, P12301SDKR, P12301STR-NDR
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:350gf; IP Rating:-; Height:2.5mm RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Natural; Contact Configuration:SPST-N
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches 3.5NF 4.7x3.5x2.5MM
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 918773-EVQ-P2602W | 01X1660 | 83T2825 | EVQ-P2602W | EVQ-P2602W |
| Product Name | Tactile Switches - EVQ-P2602W | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic | Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches | Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Gull Wing Lead | |||
| Features | RoHS | RoHS | RoHS | ||
| Min. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3568 kg) | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |