SWITCH, TACTILE, 20MA, 15VDC, SOLDER, FULL REEL; Product Range:EVPAV Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
SWITCH, TACTILE, 20MA, 15VDC, SOLDER; Product Range:EVPAV Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Swtch Lite Touch SMD 1.95mm Edg Mnt 1.6N
Switch Tactile N.O. SPST Flat Button J-Bend 0.02A 15V DC 300000Cycle 1.6N SMD Embossed T/R
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 06X4036 | EVP-AVAA1A | EVP-AVAA1A | EVP-AVAA1A | 590-EVP-AVAA1A |
| Product Name | Switch, Tactile, 20Ma, 15Vdc, Solder, Full Reel; Product Range Panasonic | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switch Tactile N.O. SPST Flat Button J-Bend 0.02A 15V DC 300000Cycle 1.6N SMD Embossed T/R |
| Terminal Type | Edge Mount | SMD (SMT) Tab | Gull Wing Lead | Surface Mount Technology; SMD (SMT) Tab | |
| Features | RoHS | RoHS | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.5 lbs (0.2243 kg) | 0.4 lbs (0.1600 kg) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Off-Mom | Momentary Contact; Off-Mom |