The JF15CP2C is a single-pole, single-throw, momentary tactile switch with a square housing and round red actuator, designed for low-voltage, low-current logic-level circuits. It has a total height of 5mm from the PCB to the top of the actuator and conforming terminal spacing of 2.54mm. The switch operates with a nominal force of 3.0N and a total travel of 0.4mm, featuring a phosphor bronze movable contact and silver-plated brass stationary contacts. It is sealed with nitrile butadiene rubber for contamination protection, supports wave soldering, and operates reliably from -25°C to +85°C with a mechanical and electrical life of 500,000 operations minimum. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum.
JF-Series Ultra-Thin Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
TACTILE SWITCH, ROUND, RED; Product Range:JF Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):17.7mm RoHS Compliant: Yes
JF Series Ultra-Thin Process Sealed Tactile Switch, 50 mA Current Rating, 24 VDC Voltage Rating
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SPST RND/RND RED
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15CP2C | JF15CP2C-ND | JF15CP2C | 2300-JF15CP2C | 74M2467 | 70193007 | JF15CP2C | JF15CP2C |
| Product Name | Ultra-Thin Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Tactile Switches | Tactile Switch, Round, Red; Product Range Nkk Switches | Switch,TACTILE,NONIlluminated W/ROUND BLACK HOUSING,50MA@24VDC,ROUND RED ACTUAT. | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Off-(On) | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Terminals | Solder Pin | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) |