Manufacturer: C&K Components
Win Source Part Number: 922514-KSC201GLFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: Y31B01136FP LFS, 2266-KSC201GLFS, 401-1755-6, *KSC201GLFS, 401-1755-2, KSC201G LFS, 401-1755-1
50mA 6.2mm 160gf 32V 6.2mm 0.6mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Tactile Switches Silvr 120Gf Gullwing
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 922514-KSC201GLFS | KSC201GLFS | KSC201GLFS | KSC201GLFS | KSC201GLFS |
| Product Name | Tactile Switches - KSC201GLFS | Key/Switch >> Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | Height: 0.6mm x Length: 6.2mm x Width: 6.2mm | ||||
| Terminal Type | Gull Wing | Gull Wing Lead | Gull Wing | ||
| Features | RoHS | RoHS | |||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.3 lbs (0.1223 kg) | 0.4 lbs (0.1600 kg) |