C&K Components Switches - Tactile Switches KSC121GLFS

Description
Win Source Part Number: 1376549-KSC121GLFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC Package: Tape & Reel Product Status: Active Base Product Number: KSC121 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Without Termination Style: Gull Wing Mechanical Life: 200,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 2.50mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.30mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376549-KSC121GLFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC Package: Tape & Reel Product Status: Active Base Product Number: KSC121 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Without Termination Style: Gull Wing Mechanical Life: 200,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 2.50mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376549-KSC121GLFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376549-KSC121GLFS
Switches - Tactile Switches 1376549-KSC121GLFS
Win Source Part Number: 1376549-KSC121GLFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC Package: Tape & Reel Product Status: Active Base Product Number: KSC121 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Without Termination Style: Gull Wing Mechanical Life: 200,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 2.50mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.30mm

Win Source Part Number: 1376549-KSC121GLFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSC
Package: Tape & Reel
Product Status: Active
Base Product Number: KSC121
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Without
Termination Style: Gull Wing
Mechanical Life: 200,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 2.50mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 180gf
Switch Travel: 0.30mm

Buy Now Datasheet
Switches - Tactile Switches - KSC121GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC121GLFS
Switches - Tactile Switches KSC121GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376549-KSC121GLFS KSC121GLFS
Product Name Switches - Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7024-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1977265-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1026 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 1.1 lbs (0.4996 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details