Shenzhen Shengyu Electronics Technology Limited Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| 6 X 6 MM, 10 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 11 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 12 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 13 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 14 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 15 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 15.3 MM ACTUATOR HEIGH | |
| 6 X 6 MM, 16 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 17 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 4.3 MM ACTUATOR HEIGHT | |
| 6 X 6 MM, 5 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 5.5 MM ACTUATOR HEIGHT | |
| 6 X 6 MM, 6 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 6.5 MM ACTUATOR HEIGHT | |
| 6 X 6 MM, 7 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 7.3 MM ACTUATOR HEIGHT | |
| 6 X 6 MM, 7.5 MM ACTUATOR HEIGHT | |
| 6 X 6 MM, 8 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 8.5 MM ACTUATOR HEIGHT | |
| 6 X 6 MM, 9 MM ACTUATOR HEIGHT, | |
| 6 X 6 MM, 9.5 MM ACTUATOR HEIGHT | |
| 6 X 6.7 MM, 2.5 MM ACTUATOR HEIG | |
| 6 X 6.7 MM, 3 MM ACTUATOR HEIGHT | |
| 6 X 6.7 MM, 3.4 MM ACTUATOR HEIG | |
| 6 X 6.7 MM, 4.3 MM ACTUATOR HEIG | |
| 6 X 6.7 MM, 5 MM ACTUATOR HEIGHT | |
| 6 X 6.7 MM, 5.5 MM ACTUATOR HEIG | |
| SWITCH PB SPST-NO 50MA 12V | |
| SWITCH TACT SPST 50MA 12V | |
| SWITCH TACT SPST-NO 20MA 15V | |
| SWITCH TACT SPST-NO 50MA 12V | |
| SWITCH TACT SPST-NO 50MA 16V | |
| SWITCH TACT SPST-NO 50MA 24V | |
| SWITCH TACTILE SPST 50MA 32V | |
| SWITCH TACTILE SPST-NC 0.05A 50V | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 0.05A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 50V | |
| SWITCH TACTILE SPST-NO 50MA 12V | |
| SWITCH TACTILE SPST-NO 50MA 24V | |
| SWITCH TACTILE SPSTX2 0.02A 30V | |
| SWITCH TACTILE SPSTX2 0.05A 12V | |
| SWITCH TACTILE SPSTX2 50MA 12V | |
| Switches |
| << Prev | Next >> |