Round Button 10mA Brick nogging SPST - NO 32V 200gf SMD Tactile Switches ROHS
Tactile Switches Spst-No 200Gf Gw Smd
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
| LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KMR223GLFG | KMR223GLFG | KMR223GLFG | KMR223GLFG |
| Product Name | Key/Switch >> Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Terminal Type | Gull Wing | Gull Wing Lead | Gull Wing | |
| Features | RoHS | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) |