Win Source Part Number: 1376512-EVP-ASAC1A
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: EVPAS
Package: Tape & Reel
Product Status: Active
Base Product Number: EVP-AS
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round Button
Termination Style: J Lead
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.00mm
Actuator Orientation: Top Actuated
Outline: 6.10mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 1.30mm
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 1.6N
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376512-EVP-ASAC1A | EVP-ASAC1A | EVP-ASAC1A | EVP-ASAC1A | 06X4026 |
| Product Name | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.5 lbs (0.2243 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.5 lbs (0.2243 kg) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |