Panasonic Tactile Switches EVQ-P2H02B

Description
Tactile Switches 2.5NF 4.7x3.5x2.5mm
Datasheet
Description
Tactile Switches 2.5NF 4.7x3.5x2.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2H02B
Tactile Switches EVQ-P2H02B
Tactile Switches 2.5NF 4.7x3.5x2.5mm

Tactile Switches 2.5NF 4.7x3.5x2.5mm

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 01X1651 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
01X1651
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 01X1651
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 83T2808 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
83T2808
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 83T2808
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Blue; Contact Configuration:SPST-N O; Contact Current Max:20mA; Contact Voltage DC Nom:15V RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Blue; Contact Configuration:SPST-NO; Contact Current Max:20mA; Contact Voltage DC Nom:15V RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches - EVQ-P2H02B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2H02B
Switches - Tactile Switches EVQ-P2H02B
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P2H02B 01X1651 83T2808 EVQ-P2H02B
Product Name Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead Surface Mount Technology; Surface Mount
Features RoHS RoHS RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg) 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details