Panasonic Tactile Switches - EVQ-Q2P01W EVQ-Q2P01W

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 801876-EVQ-Q2P01W Packaging: Reel Termination Style: J Lead Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.00mm Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 801876-EVQ-Q2P01W Packaging: Reel Termination Style: J Lead Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.00mm Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-Q2P01W
801876-EVQ-Q2P01W
Tactile Switches - EVQ-Q2P01W 801876-EVQ-Q2P01W
Manufacturer: Panasonic Electronic Components Win Source Part Number: 801876-EVQ-Q2P01W Packaging: Reel Termination Style: J Lead Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.00mm Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 801876-EVQ-Q2P01W
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Actuator Orientation: Top Actuated
Outline: 6.50mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.00mm
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.02A at 15VDC

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2P01W
Tactile Switches EVQ-Q2P01W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet
Switches - Tactile Switches - EVQ-Q2P01W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2P01W
Switches - Tactile Switches EVQ-Q2P01W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 801876-EVQ-Q2P01W EVQ-Q2P01W EVQ-Q2P01W
Product Name Tactile Switches - EVQ-Q2P01W Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Terminal Type Leadless
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331331-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2065-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details