Win Source Part Number: 1376451-KMR233GLFG
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KMR2
Package: Tape & Reel (TR)
Product Status: Active
Features: Grounding Pin
Base Product Number: KMR233
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 150,000 Cycles
Contact Rating @ Voltage: 0.01A @ 32VDC
Actuator Height off PCB, Vertical: 1.90mm
Actuator Orientation: Top Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 300gf
Switch Travel: 0.25mm
Tactile Switches Switch Tact Spst-No 300Gf Gw Smd
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376451-KMR233GLFG | KMR233GLFG | KMR233GLFG | KMR233GLFG |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |
| Terminal Type | Gull Wing Lead | Gull Wing |