Panasonic Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No, Full Reel; Product Range Panasonic EVQ-PUD02K

Description
SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO, FULL REEL; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO, FULL REEL; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No, Full Reel; Product Range Panasonic - 01X1645 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No, Full Reel; Product Range Panasonic
01X1645
Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No, Full Reel; Product Range Panasonic 01X1645
SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO, FULL REEL; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; IP Rating:- RoHS Compliant: Yes

SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO, FULL REEL; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No; Product Range Panasonic - 83T2794 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No; Product Range Panasonic
83T2794
Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No; Product Range Panasonic 83T2794
SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, 4.7X3.5MM, 2.2N, SIDE PUSH, SPST-NO; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PUD02K
Tactile Switches EVQ-PUD02K
Tactile Switches SIDE PUSH 2.2NF 4.7x3.2x1.65mm

Tactile Switches SIDE PUSH 2.2NF 4.7x3.2x1.65mm

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PUD02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PUD02K
Switches - Tactile Switches EVQ-PUD02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - EVQ-PUD02K - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
EVQ-PUD02K
Tactile Switches EVQ-PUD02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 01X1645 EVQ-PUD02K EVQ-PUD02K EVQ-PUD02K
Product Name Switch, 4.7X3.5Mm, 2.2N, Side Push, Spst-No, Full Reel; Product Range Panasonic Tactile Switches Switches - Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead J Lead
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 13.019.320 - 1171001-13.019.320 - Win Source Electronics
Specs
Min. Actuating Force 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg)
View Details
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Low Profile Process Sealed Tactile - JB15HFP - NKK Switches
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
8 suppliers